onsemi Discrete Semiconductor Products S3BB

Description
Manufacturer: Fairchild Semiconductor Win Source Part Number: 063104-S3BB Category: Discrete Semiconductor Products Family: Diodes Rectifiers - Single Series: Automotive AEC-Q101 Packaging: Reel Mounting Style: SMD/SMT Speed: Standard Recovery >500ns > 200mA (Io) Package: DO-214AA SMB Manufacturer Device Package: DO-214AA (SMB) Standard Package: 1 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 1.15V @ 3A Reverse Recovery Time (trr): 1.5µs Current - Reverse Leakage @ Vr: 10µA @ 100V Operating Temperature - Junction: -55°C ~ 150°C Capacitance @ Vr F: 18pF @ 0V 1MHz Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Fairchild Semiconductor Win Source Part Number: 063104-S3BB Category: Discrete Semiconductor Products Family: Diodes Rectifiers - Single Series: Automotive AEC-Q101 Packaging: Reel Mounting Style: SMD/SMT Speed: Standard Recovery >500ns > 200mA (Io) Package: DO-214AA SMB Manufacturer Device Package: DO-214AA (SMB) Standard Package: 1 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 1.15V @ 3A Reverse Recovery Time (trr): 1.5µs Current - Reverse Leakage @ Vr: 10µA @ 100V Operating Temperature - Junction: -55°C ~ 150°C Capacitance @ Vr F: 18pF @ 0V 1MHz Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 063104-S3BB - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
063104-S3BB
Discrete Semiconductor Products 063104-S3BB
Manufacturer: Fairchild Semiconductor Win Source Part Number: 063104-S3BB Category: Discrete Semiconductor Products Family: Diodes Rectifiers - Single Series: Automotive AEC-Q101 Packaging: Reel Mounting Style: SMD/SMT Speed: Standard Recovery >500ns > 200mA (Io) Package: DO-214AA SMB Manufacturer Device Package: DO-214AA (SMB) Standard Package: 1 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 1.15V @ 3A Reverse Recovery Time (trr): 1.5µs Current - Reverse Leakage @ Vr: 10µA @ 100V Operating Temperature - Junction: -55°C ~ 150°C Capacitance @ Vr F: 18pF @ 0V 1MHz Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild Semiconductor
Win Source Part Number: 063104-S3BB
Category: Discrete Semiconductor Products
Family: Diodes Rectifiers - Single
Series: Automotive AEC-Q101
Packaging: Reel
Mounting Style: SMD/SMT
Speed: Standard Recovery >500ns > 200mA (Io)
Package: DO-214AA SMB
Manufacturer Device Package: DO-214AA (SMB)
Standard Package: 1
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1.15V @ 3A
Reverse Recovery Time (trr): 1.5µs
Current - Reverse Leakage @ Vr: 10µA @ 100V
Operating Temperature - Junction: -55°C ~ 150°C
Capacitance @ Vr F: 18pF @ 0V 1MHz
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 063104-S3BB
Product Name Discrete Semiconductor Products
Unlock Full Specs
to access all available technical data