Win Source Part Number: 1278644-S2SA1774G
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Power - Max: 150 mW
Voltage - Collector Emitter Breakdown (Max): 50 V
Current - Collector (Ic) (Max): 100 mA
Transistor Type: PNP
Vce Saturation (Max) @ Ib, Ic: 500mV @ 5mA, 50mA
Current - Collector Cutoff (Max): 500pA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 120 @ 1mA, 6V
Frequency - Transition: 140MHz
Package / Case: SC-75, SOT-416
Supplier Device Package: SC-75, SOT-416
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Mfr: onsemi
Other Names: S2SA1774G,S2SA1774GO
Base Product Number: S2SA1774
Bipolar (BJT) Transistor PNP 50V 100mA 140MHz 150mW Surface Mount SC-75, SOT-416
Bipolar (BJT) Transistor PNP 50V 100mA 140MHz 150mW Surface Mount SC-75, SOT-416
Bipolar (BJT) Transistor PNP 50V 100mA 140MHz 150mW Surface Mount SC-75, SOT-416
PNP Bipolar Transistor, SC-75 (SOT-416) 3 LEAD, 3000-REEL Product overview: S2SA1774G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-S2SA1774G can be used for catalog matching and distributor lookup.
PNP Bipolar Transistor
PNP Bipolar Transistor / REEL
TRANS PNP 50V 0.1A SC75 SOT416
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1278644-S2SA1774G | S2SA1774GOSCT-ND | 276-S2SA1774G | S2SA1774G | 76T8025 | S2SA1774G |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | Single Bipolar Transistors | Bipolar Transistor | Pnp Bipolar Transistor / Reel Onsemi | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | PNP | PNP | PNP | PNP | PNP | |
| Package Type | SOT3 | SC-75, SOT-416 | SC-75 (SOT-416) 3 LEAD | TO-3 | ||
| Transistor Grade / Operating Range | Automotive | |||||
| IC(max) | 100 milliamps | 100 milliamps | ||||
| VCEO | 50 volts | 50 volts |