Manufacturer: onsemi
Win Source Part Number: 1324402-S1SMB5919BT3
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Packaging: Bulk
Standard Package: 2,500
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.10.0050
Other Part Number: ONSONSS1SMB5919BT3G,
Product Status: Active
RoHS Status: Not applicable
DIODE ZENER 5.6V 3W SMB TR / Zener Diode Product overview: S1SMB5919BT3G from ON Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 3W, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-S1SMB5919BT3G can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | 1324402-S1SMB5919BT3G | 295-S1SMB5919BT3G |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single | 5.6V 3W Zener Diode |
| Package | Bulk |