Manufacturer: Fairchild/ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1089755-S1MNL
Voltage: 1 kV
Mounting: SMD (SMT)
Power Dissipation: 1.4 W
Reverse Voltage: 1 kV
Current: 1 A
Categories: OEM Parts( S )
Case / Package: SMA
Alternative Parts (Cross-Reference): S1MNLS1M-NL;
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Compliant
Min Operating Temperature: -55 °C
Element Configuration: Single
Max Surge Current: 40 A
Peak Reverse Current: 1 µA
Recovery Time: 1.8 µs
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1089755-S1MNL |
| Product Name | OEM Parts - OEM Parts ( S ) - S1MNL |