onsemi Diodes, Rectifiers - Arrays - S-822T S-822T

Description
Manufacturer: ON Semiconductor Win Source Part Number: 042472-S-822T Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20V Voltage - Forward (Vf) (Max) @ If: 460mV @ 1A Reverse Recovery Time (trr): 10ns Current - Reverse Leakage @ Vr: 110μA @ 10V Operating Temperature - Junction: -55°C to 125°C Diode Configuration: 2 Independent Current - Average Rectified (Io) (per Diode): 1A Categories: Discrete Semiconductor Products Status: Active Case / Package: 5-MCPH Speed(Frequency): Fast Recovery = 200mA (Io) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 042472-S-822T Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20V Voltage - Forward (Vf) (Max) @ If: 460mV @ 1A Reverse Recovery Time (trr): 10ns Current - Reverse Leakage @ Vr: 110μA @ 10V Operating Temperature - Junction: -55°C to 125°C Diode Configuration: 2 Independent Current - Average Rectified (Io) (per Diode): 1A Categories: Discrete Semiconductor Products Status: Active Case / Package: 5-MCPH Speed(Frequency): Fast Recovery = 200mA (Io) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - S-822T - 042472-S-822T - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - S-822T
042472-S-822T
Diodes, Rectifiers - Arrays - S-822T 042472-S-822T
Manufacturer: ON Semiconductor Win Source Part Number: 042472-S-822T Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20V Voltage - Forward (Vf) (Max) @ If: 460mV @ 1A Reverse Recovery Time (trr): 10ns Current - Reverse Leakage @ Vr: 110μA @ 10V Operating Temperature - Junction: -55°C to 125°C Diode Configuration: 2 Independent Current - Average Rectified (Io) (per Diode): 1A Categories: Discrete Semiconductor Products Status: Active Case / Package: 5-MCPH Speed(Frequency): Fast Recovery = 200mA (Io) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 042472-S-822T
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20V
Voltage - Forward (Vf) (Max) @ If: 460mV @ 1A
Reverse Recovery Time (trr): 10ns
Current - Reverse Leakage @ Vr: 110μA @ 10V
Operating Temperature - Junction: -55°C to 125°C
Diode Configuration: 2 Independent
Current - Average Rectified (Io) (per Diode): 1A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: 5-MCPH
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diode Arrays
Product Number 042472-S-822T
Product Name Diodes, Rectifiers - Arrays - S-822T
Diode Type Schottky; Schottky
Life Cycle Stage Active
VF 0.4600 volts
VR 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

High-speed switching double diode - BAV70-QVL - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
2 suppliers
Rectifier Diodes, Type LLD - Model: ESAD92M-03RR - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.2 volts
IR 0.2000 mA
View Details
Schottky Diodes & Rectifiers - 1219455 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Switching
RoHS Compliant RoHS
View Details
MPPC (SiPMs) / MPPC arrays - S13361-3050NE-04 - Hamamatsu Photonics Europe
Specs
CT 320 pF
Package Glass epoxy
View Details