onsemi PMIC - PMIC - Power Management - Specialized - RV4145AN RV4145AN

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 046506-RV4145AN Packaging: Tube/Rail Applications: Ground Fault Protection Mounting: Through Hole Categories: Integrated Circuits Status: Active Temperature Range - Operating: -35°C to 85°C Case / Package: 8-DIP Operating Supply Current: 18mA Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 046506-RV4145AN Packaging: Tube/Rail Applications: Ground Fault Protection Mounting: Through Hole Categories: Integrated Circuits Status: Active Temperature Range - Operating: -35°C to 85°C Case / Package: 8-DIP Operating Supply Current: 18mA Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - RV4145AN - 046506-RV4145AN - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - RV4145AN
046506-RV4145AN
PMIC - PMIC - Power Management - Specialized - RV4145AN 046506-RV4145AN
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 046506-RV4145AN Packaging: Tube/Rail Applications: Ground Fault Protection Mounting: Through Hole Categories: Integrated Circuits Status: Active Temperature Range - Operating: -35°C to 85°C Case / Package: 8-DIP Operating Supply Current: 18mA Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 046506-RV4145AN
Packaging: Tube/Rail
Applications: Ground Fault Protection
Mounting: Through Hole
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -35°C to 85°C
Case / Package: 8-DIP
Operating Supply Current: 18mA
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient
Quantity per package: 1k pcs

Buy Now Datasheet
Power Management - Specialized - RV4145AN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
RV4145AN
Power Management - Specialized RV4145AN
Ground Fault Protection PMIC 8-DIP

Ground Fault Protection PMIC 8-DIP

Buy Now Datasheet
Power Management - Specialized - RV4145AN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
RV4145AN
Power Management - Specialized RV4145AN
Ground Fault Protection PMIC 8-DIP

Ground Fault Protection PMIC 8-DIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 046506-RV4145AN RV4145AN
Product Name PMIC - PMIC - Power Management - Specialized - RV4145AN Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 2060271 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Thermal Management - AMC80AIPW - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 3 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - PMIC - Supervisors - ADM1810-5ART-REEL7 - 860113-ADM1810-5ART-REEL7 - Win Source Electronics
Specs
Output Options Inverting
Type SOT-23-3
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details