onsemi PMIC - PMIC - Power Management - Specialized - RV4145AMT RV4145AMT

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 027659-RV4145AMT Packaging: Reel - TR Applications: Ground Fault Protection Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -35°C to 85°C Case / Package: 8-SOIC Operating Supply Current: 18mA Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 027659-RV4145AMT Packaging: Reel - TR Applications: Ground Fault Protection Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -35°C to 85°C Case / Package: 8-SOIC Operating Supply Current: 18mA Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - RV4145AMT - 027659-RV4145AMT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - RV4145AMT
027659-RV4145AMT
PMIC - PMIC - Power Management - Specialized - RV4145AMT 027659-RV4145AMT
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 027659-RV4145AMT Packaging: Reel - TR Applications: Ground Fault Protection Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -35°C to 85°C Case / Package: 8-SOIC Operating Supply Current: 18mA Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 027659-RV4145AMT
Packaging: Reel - TR
Applications: Ground Fault Protection
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -35°C to 85°C
Case / Package: 8-SOIC
Operating Supply Current: 18mA
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
Power Management - Specialized - RV4145AMT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
RV4145AMT
Power Management - Specialized RV4145AMT
Ground Fault Protection PMIC 8-SOIC

Ground Fault Protection PMIC 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 027659-RV4145AMT RV4145AMT
Product Name PMIC - PMIC - Power Management - Specialized - RV4145AMT Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD8091ART-R2 - 859710-AD8091ART-R2 - Win Source Electronics
Specs
Output Options Inverting
Type SOT-23-5
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage References - 1907791 - RS Components, Ltd.
Specs
Type So
Pins 8
View Details
Voltage Reference - ATL432AQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Supervisor IC - 691-STM6821MWY6F - ERSAELECTRONICS PTE. LTD.
Specs
Type Bulk
View Details
2 suppliers