Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 113711-RURP15100_F08
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1000V (1kV)
Current - Average Rectified (Io): 15A
Voltage - Forward (Vf) (Max) @ If: 1.8V @ 15A
Reverse Recovery Time (trr): 260ns
Current - Reverse Leakage @ Vr: 100μA @ 1000V
Operating Temperature - Junction: -55°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220-2L
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
DIODE GEN PURP 1KV 15A TO220AC Product overview: RURP15100_F085 from ON Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 15A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RURP15100_F085 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Diodes | Rectifiers |
| Product Number | 113711-RURP15100_F085 | 280-RURP15100_F085 |
| Product Name | Diodes, Rectifiers - Single - RURP15100_F085 | 1KV 15A Diode and Rectifier |
| Diode Type | Standard | |
| VF | 1.8 volts | |
| VR | 1000 volts | |
| IR | 0.1000 mA |