Manufacturer: Fairchild/ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1089415-RURH1540CC
Mounting: SMD (SMT)
Reverse Voltage: 400 V
Categories: OEM Parts(O-R)
Case / Package: TO-218
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 175 °C
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Element Configuration: Common Cathode
Max Surge Current: 200 A
Peak Reverse Current: 100 µA
Recovery Time: 60 ns
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1089415-RURH1540CC |
| Product Name | OEM Parts - OEM Parts (O - R) - RURH1540CC |