onsemi Diodes, Rectifiers - Arrays - RURG1560 RURG1560

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1244723-RURG1560 Manufacturer Homepage: www.fairchildsemi.co m RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1244723-RURG1560 Manufacturer Homepage: www.fairchildsemi.co m RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - RURG1560 - 1244723-RURG1560 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - RURG1560
1244723-RURG1560
Diodes, Rectifiers - Arrays - RURG1560 1244723-RURG1560
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1244723-RURG1560 Manufacturer Homepage: www.fairchildsemi.co m RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1244723-RURG1560
Manufacturer Homepage: www.fairchildsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now
Dual 15A 400V 600V Diode and Rectifier - 286-RURG1560 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 15A 400V 600V Diode and Rectifier
286-RURG1560
Dual 15A 400V 600V Diode and Rectifier 286-RURG1560
15A, 400V - 600V Ultrafast Dual Diodes Product overview: RURG1560 from ON Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 15A, 400V, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 15A, 400V, 600V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-RURG1560 can be used for catalog matching and distributor lookup.

15A, 400V - 600V Ultrafast Dual Diodes Product overview: RURG1560 from ON Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 15A, 400V, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 15A, 400V, 600V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-RURG1560 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Diode Arrays Rectifiers
Product Number 1244723-RURG1560 286-RURG1560
Product Name Diodes, Rectifiers - Arrays - RURG1560 Dual 15A 400V 600V Diode and Rectifier
Unlock Full Specs
to access all available technical data

Similar Products

MPPC (SiPMs) / MPPC arrays - S13360-6050VE - Hamamatsu Photonics Europe
Specs
CT 1300 pF
Package Glass epoxy
View Details
Diodes, Rectifiers - Arrays - 1PS226,115 - 905756-1PS226,115 - Win Source Electronics
Specs
Diode Type Diode Array 1 Pair Series Connection Standard 80 V 215mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Package SMT3; MPAK
View Details
Rectifier Diodes, Type SBD - Model: TS865C08R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.7600 volts
View Details
Schottky Diodes & Rectifiers - 7384869P - RS Components, Ltd.
Specs
Arrangement Common Catode
Diode Type Schottky
Diode Applications Rectifier; Switching
View Details