onsemi 600V 30A Diode and Rectifier RHRG3060C

Description
DIODE ARRAY GP 600V 30A TO247 Product overview: RHRG3060C from ON Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 30A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-RHRG3060C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARRAY GP 600V 30A TO247 Product overview: RHRG3060C from ON Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 30A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-RHRG3060C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600V 30A Diode and Rectifier - 286-RHRG3060C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 30A Diode and Rectifier
286-RHRG3060C
600V 30A Diode and Rectifier 286-RHRG3060C
DIODE ARRAY GP 600V 30A TO247 Product overview: RHRG3060C from ON Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 30A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-RHRG3060C can be used for catalog matching and distributor lookup.

DIODE ARRAY GP 600V 30A TO247 Product overview: RHRG3060C from ON Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 30A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-RHRG3060C can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Arrays - RHRG3060C - 210764-RHRG3060C - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - RHRG3060C
210764-RHRG3060C
Diodes, Rectifiers - Arrays - RHRG3060C 210764-RHRG3060C
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 210764-RHRG3060C Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Voltage - Forward (Vf) (Max) @ If: 2.1V @ 30A Reverse Recovery Time (trr): 45ns Current - Reverse Leakage @ Vr: 250μA @ 600V Operating Temperature - Junction: -65°C to 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 30A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-247 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 210764-RHRG3060C
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Voltage - Forward (Vf) (Max) @ If: 2.1V @ 30A
Reverse Recovery Time (trr): 45ns
Current - Reverse Leakage @ Vr: 250μA @ 600V
Operating Temperature - Junction: -65°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 30A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-247
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diode Arrays
Product Number 286-RHRG3060C 210764-RHRG3060C
Product Name 600V 30A Diode and Rectifier Diodes, Rectifiers - Arrays - RHRG3060C
Package Tube/Rail TO-247; TO-247
Tj -65 C (-85 F) -65 to 175 C (-85 to 347 F)
Diode Type Standard
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data