Manufacturer: Fairchild/ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1088394-RHRG30100CC
Mounting: SMD (SMT)
Categories: OEM Parts(O-R)
Case / Package: TO-247
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 175 °C
RoHS: Non-Compliant
Min Operating Temperature: -65 °C
Element Configuration: Common Cathode
Max Reverse Leakage Current: 250 µA
Max Surge Current: 325 A
Recovery Time: 75 ns
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1088394-RHRG30100CC |
| Product Name | OEM Parts - OEM Parts (O - R) - RHRG30100CC |