Manufacturer: ON Semiconductor
Win Source Part Number: 294103-RFP70N03
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220-3
Status: Obsolete
Manufacturer Package: TO-220-3
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 30V
Id - Continuous Drain Current: 70A
Rds On (Maximum) at Id, Vgs: 10mOhm at 70A, 10V
Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 260nC at 20V
Input Capacitance (Ciss) (Maximum) at Vds: 3300pF at 25V
N-Channel 30V 70A (Tc) Through Hole TO-220-3
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors |
| Product Number | 294103-RFP70N03 | RFP70N03-ND |
| Product Name | FETs - Single - RFP70N03 | Single FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel |