onsemi 50V 14A MOSFET Transistor RFP14N05

Description
MOSFET N-CH 50V 14A TO-220AB Product overview: RFP14N05 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 14A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RFP14N05 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 50V 14A TO-220AB Product overview: RFP14N05 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 14A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RFP14N05 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
50V 14A MOSFET Transistor
278-RFP14N05
50V 14A MOSFET Transistor 278-RFP14N05
MOSFET N-CH 50V 14A TO-220AB Product overview: RFP14N05 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 14A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RFP14N05 can be used for catalog matching and distributor lookup.

MOSFET N-CH 50V 14A TO-220AB Product overview: RFP14N05 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 14A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RFP14N05 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - RFP14N05-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RFP14N05-ND
Single FETs, MOSFETs RFP14N05-ND
N-Channel 50V 14A (Tc) Through Hole TO-220-3

N-Channel 50V 14A (Tc) Through Hole TO-220-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RFP14N05 - 294077-RFP14N05 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RFP14N05
294077-RFP14N05
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RFP14N05 294077-RFP14N05
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 294077-RFP14N05 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 48W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 50V Continuous Drain Current at 25°C: 14A (Tc) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 40nC @ 10V Max Input Capacitance: 670pF @ 25V Maximum Gate-Source Voltage: ±10V Maximum Rds On at Id,Vgs: 100 mOhm @ 14A, 5V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 50

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 294077-RFP14N05
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 48W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 50V
Continuous Drain Current at 25°C: 14A (Tc)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 40nC @ 10V
Max Input Capacitance: 670pF @ 25V
Maximum Gate-Source Voltage: ±10V
Maximum Rds On at Id,Vgs: 100 mOhm @ 14A, 5V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 50

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RFP14N05 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
RFP14N05
Discrete Semiconductor Products - Transistors - FETs, MOSFETs RFP14N05
MOSFET N-CH 50V 14A TO220-3

MOSFET N-CH 50V 14A TO220-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-RFP14N05 RFP14N05-ND 294077-RFP14N05 RFP14N05
Product Name 50V 14A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - RFP14N05 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
PD 48000 milliwatts 48000 milliwatts
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz, 12 Watt Discrete Power GaN on SiC HEMT - TGF2953 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 18.2 dB
View Details
2 suppliers
Single FETs, MOSFETs - 94-4007-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
View Details
2 suppliers