Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1092135-RFD8P05
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 48W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-251AA
Dimension: TO-251-3 Short Leads, IPak, TO-251AA
Drain-Source Breakdown Voltage: 50V
Continuous Drain Current at 25°C: 8A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 80nC @ 20V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 300 mOhm @ 8A, 10V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
MOSFET P-CH 50V 8A I-PAK Product overview: RFD8P05 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RFD8P05 can be used for catalog matching and distributor lookup.
P-Channel 50V 8A (Tc) 48W (Tc) Through Hole I-PAK
MOSFET P-CH 50V 8A I-PAK
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 1092135-RFD8P05 | 278-RFD8P05 | RFD8P05-ND | RFD8P05 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - RFD8P05 | 50V 8A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel; P-Channel | P-Channel | P-Channel | |
| V(BR)DSS | 50 volts | |||
| PD | 48000 milliwatts | 48000 milliwatts |