onsemi Single FETs, MOSFETs RFD3055LESM9A

Description
N-Channel 60V 11A (Tc) 38W (Tc) Surface Mount TO-252AA
Request a Quote Datasheet
Description
N-Channel 60V 11A (Tc) 38W (Tc) Surface Mount TO-252AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - RFD3055LESM9ADKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RFD3055LESM9ADKR-ND
Single FETs, MOSFETs RFD3055LESM9ADKR-ND
N-Channel 60V 11A (Tc) 38W (Tc) Surface Mount TO-252AA

N-Channel 60V 11A (Tc) 38W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Single FETs, MOSFETs - RFD3055LESM9ACT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RFD3055LESM9ACT-ND
Single FETs, MOSFETs RFD3055LESM9ACT-ND
N-Channel 60V 11A (Tc) 38W (Tc) Surface Mount TO-252AA

N-Channel 60V 11A (Tc) 38W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Single FETs, MOSFETs - RFD3055LESM9ATR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RFD3055LESM9ATR-ND
Single FETs, MOSFETs RFD3055LESM9ATR-ND
N-Channel 60V 11A (Tc) 38W (Tc) Surface Mount TO-252AA

N-Channel 60V 11A (Tc) 38W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
MOSFETs - 8022159 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8022159
MOSFETs 8022159
MOSFET, Fairchild, RFD3055LESM9A

MOSFET, Fairchild, RFD3055LESM9A

Supplier's Site
MOSFETs - 8022159P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8022159P
MOSFETs 8022159P
MOSFET, Fairchild, RFD3055LESM9A

MOSFET, Fairchild, RFD3055LESM9A

Supplier's Site
MOSFETs - 1663195 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1663195
MOSFETs 1663195
MOSFET, Fairchild, RFD3055LESM9A

MOSFET, Fairchild, RFD3055LESM9A

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RFD3055LESM9A - 015910-RFD3055LESM9A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RFD3055LESM9A
015910-RFD3055LESM9A
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RFD3055LESM9A 015910-RFD3055LESM9A
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 015910-RFD3055LESM9A Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 38W (Tc) Family Name: RFD3055LESM Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-252AA Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 11A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 11.3nC @ 10V Max Input Capacitance: 350pF @ 25V Maximum Gate-Source Voltage: ±16V Maximum Rds On at Id,Vgs: 107 mOhm @ 8A, 5V Alternative Parts (Cross-Reference): IRFR024TRL; IRFR024; IRLR024TR; Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Motor Drive & Control, Industrial Quantity per package: 2,500

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 015910-RFD3055LESM9A
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 38W (Tc)
Family Name: RFD3055LESM
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-252AA
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 11A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 11.3nC @ 10V
Max Input Capacitance: 350pF @ 25V
Maximum Gate-Source Voltage: ±16V
Maximum Rds On at Id,Vgs: 107 mOhm @ 8A, 5V
Alternative Parts (Cross-Reference): IRFR024TRL; IRFR024; IRLR024TR;
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Motor Drive & Control, Industrial
Quantity per package: 2,500

Buy Now Datasheet
Singapore, Singapore
MOSFET Transistor
2088-RFD3055LESM9A
MOSFET Transistor 2088-RFD3055LESM9A
MOSFETs Power MOSFET Product overview: RFD3055LESM9A from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-RFD3055LESM9A can be used for catalog matching and distributor lookup.

MOSFETs Power MOSFET Product overview: RFD3055LESM9A from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-RFD3055LESM9A can be used for catalog matching and distributor lookup.

Supplier's Site
N Channel Mosfet, 60V, 12A To-252Aa, Full Reel; Channel Type Onsemi - 05B7479 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 60V, 12A To-252Aa, Full Reel; Channel Type Onsemi
05B7479
N Channel Mosfet, 60V, 12A To-252Aa, Full Reel; Channel Type Onsemi 05B7479
N CHANNEL MOSFET, 60V, 12A TO-252AA, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:11A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:5V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

N CHANNEL MOSFET, 60V, 12A TO-252AA, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:11A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:5V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

Supplier's Site
Mosfet Transistor, N Channel, 11 A, 60 V, 0.107 Ohm, 5 V, 3 V Rohs Compliant Onsemi - 31Y4007 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 11 A, 60 V, 0.107 Ohm, 5 V, 3 V Rohs Compliant Onsemi
31Y4007
Mosfet Transistor, N Channel, 11 A, 60 V, 0.107 Ohm, 5 V, 3 V Rohs Compliant Onsemi 31Y4007
MOSFET Transistor, N Channel, 11 A, 60 V, 0.107 ohm, 5 V, 3 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 11 A, 60 V, 0.107 ohm, 5 V, 3 V RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RFD3055LESM9A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
RFD3055LESM9A
Discrete Semiconductor Products - Transistors - FETs, MOSFETs RFD3055LESM9A
MOSFET N-CH 60V 11A TO252AA

MOSFET N-CH 60V 11A TO252AA

Supplier's Site
Sheung Wan, Hong Kong
MOSFET Power MOSFET

MOSFET Power MOSFET

Buy Now Datasheet
Single FETs, MOSFETs - RFD3055LESM9A - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
RFD3055LESM9A
Single FETs, MOSFETs RFD3055LESM9A
MOSFET N-CH 60V 11A TO252AA

MOSFET N-CH 60V 11A TO252AA

Supplier's Site Datasheet
MOSFET N-CH 60V 11A TO-252AA - 598-RFD3055LESM9A - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 60V 11A TO-252AA
598-RFD3055LESM9A
MOSFET N-CH 60V 11A TO-252AA 598-RFD3055LESM9A
MOSFET N-CH 60V 11A TO-252AA

MOSFET N-CH 60V 11A TO-252AA

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
RFD3055LESM9A
Triode/MOS Tube/Transistor >> MOSFETs RFD3055LESM9A
60V 11A 107mΩ@8A,5V 38W 3V@250uA null DPAK-3 MOSFETs ROHS

60V 11A 107mΩ@8A,5V 38W 3V@250uA null DPAK-3 MOSFETs ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Utmel Electronic Limited LCSC Electronics Technology (HK) Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number RFD3055LESM9ADKR-ND 8022159 8022159P 015910-RFD3055LESM9A 2088-RFD3055LESM9A 05B7479 31Y4007 RFD3055LESM9A RFD3055LESM9A RFD3055LESM9A 598-RFD3055LESM9A RFD3055LESM9A
Product Name Single FETs, MOSFETs MOSFETs MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - RFD3055LESM9A MOSFET Transistor N Channel Mosfet, 60V, 12A To-252Aa, Full Reel; Channel Type Onsemi Mosfet Transistor, N Channel, 11 A, 60 V, 0.107 Ohm, 5 V, 3 V Rohs Compliant Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs MOSFET N-CH 60V 11A TO-252AA Triode/MOS Tube/Transistor >> MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-252 (DPAK); Dpak (to-252) TO-252 (DPAK); TO-252 SOT3; TO-252 (DPAK); TO-252AA Reel TO-3 TO-3 Surface Mount TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
MOSFET Operating Mode Enhancement Enhancement Enhancement; ENHANCEMENT MODE
Number of units in IC 1 1
V(BR)DSS 60 volts 60 volts 60 volts 60 volts
Unlock Full Specs
to access all available technical data