onsemi Single FETs, MOSFETs RFD16N06LESM9A

Description
N-Channel 60V 16A (Tc) 90W (Tc) Surface Mount TO-252AA
Request a Quote Datasheet
Description
N-Channel 60V 16A (Tc) 90W (Tc) Surface Mount TO-252AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - RFD16N06LESM9ADKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RFD16N06LESM9ADKR-ND
Single FETs, MOSFETs RFD16N06LESM9ADKR-ND
N-Channel 60V 16A (Tc) 90W (Tc) Surface Mount TO-252AA

N-Channel 60V 16A (Tc) 90W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Single FETs, MOSFETs - RFD16N06LESM9ATR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RFD16N06LESM9ATR-ND
Single FETs, MOSFETs RFD16N06LESM9ATR-ND
N-Channel 60V 16A (Tc) 90W (Tc) Surface Mount TO-252AA

N-Channel 60V 16A (Tc) 90W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Single FETs, MOSFETs - RFD16N06LESM9ACT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RFD16N06LESM9ACT-ND
Single FETs, MOSFETs RFD16N06LESM9ACT-ND
N-Channel 60V 16A (Tc) 90W (Tc) Surface Mount TO-252AA

N-Channel 60V 16A (Tc) 90W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Singapore, Singapore
60V MOSFET Transistor
2088-RFD16N06LESM9A
60V MOSFET Transistor 2088-RFD16N06LESM9A
MOSFETs 60V Single Product overview: RFD16N06LESM9A from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-RFD16N06LESM9A can be used for catalog matching and distributor lookup.

MOSFETs 60V Single Product overview: RFD16N06LESM9A from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-RFD16N06LESM9A can be used for catalog matching and distributor lookup.

Supplier's Site
MOSFETs - 8022146 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8022146
MOSFETs 8022146
MOSFET, Fairchild, RFD16N06LESM9A

MOSFET, Fairchild, RFD16N06LESM9A

Supplier's Site
MOSFETs - 8022146P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8022146P
MOSFETs 8022146P
MOSFET, Fairchild, RFD16N06LESM9A

MOSFET, Fairchild, RFD16N06LESM9A

Supplier's Site
MOSFETs - 1663194 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1663194
MOSFETs 1663194
MOSFET, Fairchild, RFD16N06LESM9A

MOSFET, Fairchild, RFD16N06LESM9A

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RFD16N06LESM9A - 062507-RFD16N06LESM9A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RFD16N06LESM9A
062507-RFD16N06LESM9A
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RFD16N06LESM9A 062507-RFD16N06LESM9A
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 062507-RFD16N06LESM9 A Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 90W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-252AA Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 16A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 62nC @ 10V Max Input Capacitance: 1350pF @ 25V Maximum Gate-Source Voltage: +10V, -8V Maximum Rds On at Id,Vgs: 47 mOhm @ 16A, 5V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 062507-RFD16N06LESM9A
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 90W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-252AA
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 16A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 62nC @ 10V
Max Input Capacitance: 1350pF @ 25V
Maximum Gate-Source Voltage: +10V, -8V
Maximum Rds On at Id,Vgs: 47 mOhm @ 16A, 5V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 60V Single

MOSFET 60V Single

Buy Now Datasheet
Single FETs, MOSFETs - RFD16N06LESM9A - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
RFD16N06LESM9A
Single FETs, MOSFETs RFD16N06LESM9A
MOSFET N-CH 60V 16A TO252AA

MOSFET N-CH 60V 16A TO252AA

Supplier's Site Datasheet
N Channel Mosfet, 60V, 16Ma, Full Reel; Channel Type Onsemi - 05B7471 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 60V, 16Ma, Full Reel; Channel Type Onsemi
05B7471
N Channel Mosfet, 60V, 16Ma, Full Reel; Channel Type Onsemi 05B7471
N CHANNEL MOSFET, 60V, 16mA, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:16A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:5V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

N CHANNEL MOSFET, 60V, 16mA, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:16A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:5V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

Supplier's Site
Mosfet, N, D-Pak; Transistor Polarity Onsemi - 92K8500 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N, D-Pak; Transistor Polarity Onsemi
92K8500
Mosfet, N, D-Pak; Transistor Polarity Onsemi 92K8500
MOSFET, N, D-PAK; Transistor Polarity:N Channel; Continuous Drain Current Id:16A; Drain Source Voltage Vds:60V; On Resistance Rds(on):47mohm; Rds(on) Test Voltage Vgs:5V; Threshold Voltage Vgs:3V; Power Dissipation Pd:90W RoHS Compliant: Yes

MOSFET, N, D-PAK; Transistor Polarity:N Channel; Continuous Drain Current Id:16A; Drain Source Voltage Vds:60V; On Resistance Rds(on):47mohm; Rds(on) Test Voltage Vgs:5V; Threshold Voltage Vgs:3V; Power Dissipation Pd:90W RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RFD16N06LESM9A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
RFD16N06LESM9A
Discrete Semiconductor Products - Transistors - FETs, MOSFETs RFD16N06LESM9A
MOSFET N-CH 60V 16A TO252AA

MOSFET N-CH 60V 16A TO252AA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number RFD16N06LESM9ADKR-ND 2088-RFD16N06LESM9A 8022146 8022146P 062507-RFD16N06LESM9A RFD16N06LESM9A RFD16N06LESM9A 05B7471 92K8500 RFD16N06LESM9A
Product Name Single FETs, MOSFETs 60V MOSFET Transistor MOSFETs MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - RFD16N06LESM9A MOSFET Single FETs, MOSFETs N Channel Mosfet, 60V, 16Ma, Full Reel; Channel Type Onsemi Mosfet, N, D-Pak; Transistor Polarity Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 Reel TO-252 (DPAK); Dpak (to-252) TO-252 (DPAK); TO-252 SOT3; TO-252 (DPAK); TO-252AA TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-3 TO-3 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
MOSFET Operating Mode Enhancement Enhancement
PD 90 milliwatts 90000 milliwatts 90000 milliwatts 90000 milliwatts
Packing Method Reel Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data