N-Channel 50V 16A (Tc) 60W (Tc) Surface Mount TO-252AA
N-Channel 50V 16A (Tc) 60W (Tc) Surface Mount TO-252AA
N-Channel 50V 16A (Tc) 60W (Tc) Surface Mount TO-252AA
MOSFETs Power MOSFET Product overview: RFD16N05LSM9A from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-RFD16N05LSM9A can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 124330-RFD16N05LSM9A
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 60W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4V, 5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-252AA
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 50V
Continuous Drain Current at 25°C: 16A (Tc)
Gate-Source Threshold Voltage: 2V @ 250mA
Max Gate Charge: 80nC @ 10V
Maximum Gate-Source Voltage: ±10V
Maximum Rds On at Id,Vgs: 47 mOhm @ 16A, 5V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
N CHANNEL MOSFET, 50V, 16mA, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:50V; Continuous Drain Current Id:16A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:5V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes
MOSFET Transistor, N Channel, 16 A, 50 V, 47 mohm, 5 V, 2 V RoHS Compliant: Yes
MOSFET N-CH 50V 16A TO252AA
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | RFD16N05LSM9ADKR-ND | 7613574 | 7613574P | 2088-RFD16N05LSM9A | 124330-RFD16N05LSM9A | 05B7469 | 31Y4004 | RFD16N05LSM9A | RFD16N05LSM9A |
| Product Name | Single FETs, MOSFETs | MOSFETs | MOSFETs | MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - RFD16N05LSM9A | N Channel Mosfet, 50V, 16Ma, Full Reel; Channel Type Onsemi | Mosfet Transistor, N Channel, 16 A, 50 V, 47 Mohm, 5 V, 2 V Rohs Compliant Onsemi | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | N-Channel | N-Channel | ||
| Package Type | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-252 (DPAK); Dpak (to-252) | TO-252 (DPAK); TO-252 | Reel | SOT3; TO-252 (DPAK); TO-252AA | TO-3 | TO-3 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | |
| MOSFET Operating Mode | Enhancement | Enhancement | |||||||
| Number of units in IC | 1 | ||||||||
| PD | 60 milliwatts | 60000 milliwatts |