Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 093332-RFD14N05L
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 48W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-252AA
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 50V
Continuous Drain Current at 25°C: 14A (Tc)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 40nC @ 10V
Max Input Capacitance: 670pF @ 25V
Maximum Gate-Source Voltage: ±10V
Maximum Rds On at Id,Vgs: 100 mOhm @ 14A, 5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Consumer Electronics, Portable Devices, Industrial
Quantity per package: 1,800
N-Channel 50V 14A (Tc) 48W (Tc) Through Hole I-PAK
N-Ch MOSFET, 50V, 14A, 100mR, TO-251 Product overview: RFD14N05L from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 14A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RFD14N05L can be used for catalog matching and distributor lookup.
MOSFET N-CH 50V 14A I-PAK
N CHANNEL MOSFET, 50V, 14A TO-251AA; Channel Type:N Channel; Drain Source Voltage Vds:50V; Continuous Drain Current Id:14A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:5V; Gate Source Threshold Voltage Max:2V; MSL:- RoHS Compliant: Yes
MOSFET N-CH 50V 14A I-PAK
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 093332-RFD14N05L | RFD14N05L-ND | 278-RFD14N05L | RFD14N05L | RFD14N05L | 58K2118 | RFD14N05L |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - RFD14N05L | Single FETs, MOSFETs | 50V 14A MOSFET Transistor | Single FETs, MOSFETs | MOSFET | N Channel Mosfet, 50V, 14A To-251Aa; Channel Type Onsemi | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | N-Channel | ||
| V(BR)DSS | 50 volts | 50 volts | |||||
| PD | 48000 milliwatts | 48000 milliwatts | 48000 milliwatts | ||||
| TJ | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) |