Manufacturer: ON Semiconductor
Win Source Part Number: 793063-RD2006FR-H
Packaging: Tape in Box
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-2
Diode Type: Standard
Current - Average Rectified (Io): 20A
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 100μA @ 600V
Operating Temperature - Junction: 150°C (Maximum)
Family Name: RD2006FR
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220F
Voltage - Forward (Vf) (Maximum) @ If: 1.75V @ 20A
Voltage - DC Reverse (Vr) (Maximum): 600V
Alternative Parts (Cross-Reference): FMN-1206S; FMXS-1206S; SFAF2007G C0; SFAF2007G;
ECCN: EAR99
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Planar Ultrafast Rectifier, Fast trr type, 20A, 600V, 50ns, TO-220F-2FS
Diode Standard 600V 20A Through Hole TO-220F
Planar Ultrafast Rectifier, Fast trr type, 20A, 600V, 50ns, TO-220F-2FS, TO-220 Fullpack, 2-Lead / TO220F-2FS, 50-TUBE Product overview: RD2006FR-H from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20A, 600V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20A, 600V, TO-220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RD2006FR-H can be used for catalog matching and distributor lookup.
DIODE GEN PURP 600V 20A TO220F
RECTIFIER, DUAL, 20A, 600V, TO-220FP; Repetitive Peak Reverse Voltage:600V; Average Forward Current:20A; Diode Configuration:Single
| Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 793063-RD2006FR-H | RD2006FR-H | RD2006FR-HOS-ND | 280-RD2006FR-H | RD2006FR-H | 07W7350 |
| Product Name | Diodes, Rectifiers - Single - RD2006FR-H | Single Diodes | 20A 600V TO-220 Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifier, Dual, 20A, 600V, To-220Fp; Repetitive Peak Reverse Voltage Onsemi | |
| Diode Type | Standard | |||||
| VF | 1.75 volts | 1.75 volts | 1.75 volts | |||
| VR | 600 volts | |||||
| IR | 0.1000 mA | |||||
| trr | 50 ns | 50 ns |