onsemi Single Diodes RD0506T-H

Description
Diode Standard 600V 5A Through Hole TP
Request a Quote Datasheet
Description
Diode Standard 600V 5A Through Hole TP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - RD0506T-H-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RD0506T-H-ND
Single Diodes RD0506T-H-ND
Diode Standard 600V 5A Through Hole TP

Diode Standard 600V 5A Through Hole TP

Buy Now Datasheet
Diodes, Rectifiers - Single - RD0506T-H - 891528-RD0506T-H - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RD0506T-H
891528-RD0506T-H
Diodes, Rectifiers - Single - RD0506T-H 891528-RD0506T-H
Manufacturer: ON Semiconductor Win Source Part Number: 891528-RD0506T-H Features: Diode Standard 600 V 5A Through Hole TP Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-251-3 Short Leads, IPak, TO-251AA Package: Bulk Mounting: Through Hole Part Status: Obsolete Family Name: RD050 Categories: Discrete Semiconductor Products Case / Package: TP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: ON Semiconductor
Win Source Part Number: 891528-RD0506T-H
Features: Diode Standard 600 V 5A Through Hole TP
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-251-3 Short Leads, IPak, TO-251AA
Package: Bulk
Mounting: Through Hole
Part Status: Obsolete
Family Name: RD050
Categories: Discrete Semiconductor Products
Case / Package: TP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
Singapore, Singapore
5A 600V DPAK Diode and Rectifier
280-RD0506T-H
5A 600V DPAK Diode and Rectifier 280-RD0506T-H
Planar Ultrafast Rectifier, Fast trr type, 5A, 600V, 50ns, TP/TP-FA, DPAK / TP-FA, 500-BLKBG Product overview: RD0506T-H from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 600V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5A, 600V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RD0506T-H can be used for catalog matching and distributor lookup.

Planar Ultrafast Rectifier, Fast trr type, 5A, 600V, 50ns, TP/TP-FA, DPAK / TP-FA, 500-BLKBG Product overview: RD0506T-H from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 600V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5A, 600V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RD0506T-H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RD0506T-H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RD0506T-H
Discrete Semiconductor Products - Diodes - Rectifiers RD0506T-H
DIODE GEN PURP 600V 5A TP

DIODE GEN PURP 600V 5A TP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers Rectifiers
Product Number RD0506T-H-ND 891528-RD0506T-H 280-RD0506T-H RD0506T-H
Product Name Single Diodes Diodes, Rectifiers - Single - RD0506T-H 5A 600V DPAK Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Tj 150 C (302 F)
Unlock Full Specs
to access all available technical data