onsemi 600V 5A Diode and Rectifier RD0506LS-SB5

Description
Rectifier Diode Switching 600V 5A 50ns 2-Pin(2+Tab) TO-220FI(LS)-SB Product overview: RD0506LS-SB5 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RD0506LS-SB5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Diode Switching 600V 5A 50ns 2-Pin(2+Tab) TO-220FI(LS)-SB Product overview: RD0506LS-SB5 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RD0506LS-SB5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600V 5A Diode and Rectifier - 280-RD0506LS-SB5 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 5A Diode and Rectifier
280-RD0506LS-SB5
600V 5A Diode and Rectifier 280-RD0506LS-SB5
Rectifier Diode Switching 600V 5A 50ns 2-Pin(2+Tab) TO-220FI(LS)-SB Product overview: RD0506LS-SB5 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RD0506LS-SB5 can be used for catalog matching and distributor lookup.

Rectifier Diode Switching 600V 5A 50ns 2-Pin(2+Tab) TO-220FI(LS)-SB Product overview: RD0506LS-SB5 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RD0506LS-SB5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - RD0506LS-SB5 - 046144-RD0506LS-SB5 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RD0506LS-SB5
046144-RD0506LS-SB5
Diodes, Rectifiers - Single - RD0506LS-SB5 046144-RD0506LS-SB5
Manufacturer: ON Semiconductor Win Source Part Number: 046144-RD0506LS-SB5 Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 1.6V @ 5A Reverse Recovery Time (trr): 50ns Current - Reverse Leakage @ Vr: 50μA @ 600V Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: TO-220FI(LS)-SB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 046144-RD0506LS-SB5
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 1.6V @ 5A
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 50μA @ 600V
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TO-220FI(LS)-SB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diodes
Product Number 280-RD0506LS-SB5 046144-RD0506LS-SB5
Product Name 600V 5A Diode and Rectifier Diodes, Rectifiers - Single - RD0506LS-SB5
Package TO-220FI(LS)-SB
RoHS Compliant RoHS
Tj -55 C (-67 F) 150 C (302 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1222398 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package DPAK; Dpak (to-252)
RoHS Compliant RoHS
View Details
Specs
Life Cycle Stage Removed
VF 1.35 volts
Tj -40 to 125 C (-40 to 257 F)
View Details
Rectifier Diode - HR1N5616 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 30 amps
IF 2000 mA
trr 2000 ns
View Details
RF Diodes - BAR151E6327HTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Configuration Single
Diode Type PIN
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
View Details
5 suppliers