Manufacturer: Fairchild Semiconductor
Win Source Part Number: 291202-RC5054AM
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-SOIC
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 291202-RC5054AM | RC5054AM |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - RC5054AM | DC DC Switching Controllers |
| Output Voltage Type | Fixed; Transistor Driver | |
| Package Type | SOIC; Other; 20-SOIC (0.295\", 7.50mm Width) | |
| Life Cycle Stage | Active | |
| VIN | 10.8 to 13.2 volts |