onsemi PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - RC5037MT RC5037MT

Description
Manufacturer: Fairchild Semiconductor Win Source Part Number: 291182-RC5037MT Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Fairchild Semiconductor Win Source Part Number: 291182-RC5037MT Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RC5037MT is a high power, switch-mode DC-DC controller designed for efficient power management in low-voltage applications. It can deliver output currents exceeding 13A and supports adjustable output voltages ranging from 1.5V to 3.6V. The controller operates with an efficiency of up to 88% and features a built-in soft start to minimize inrush current and output overshoot during power-up. This device includes overvoltage and short circuit protection, ensuring reliable operation under various conditions. The RC5037MT is suitable for applications such as I/O and AGP power for desktop computers, as well as providing high efficiency power for ASICs and DSPs. Its design incorporates a constant on-time control mode, which maintains performance across different load conditions, and it achieves cumulative accuracy of less than 3% over line, load, and temperature variations.

Datasheet Summary
Powered by GS/AI

The RC5037MT is a high power, switch-mode DC-DC controller designed for efficient power management in low-voltage applications. It can deliver output currents exceeding 13A and supports adjustable output voltages ranging from 1.5V to 3.6V. The controller operates with an efficiency of up to 88% and features a built-in soft start to minimize inrush current and output overshoot during power-up. This device includes overvoltage and short circuit protection, ensuring reliable operation under various conditions. The RC5037MT is suitable for applications such as I/O and AGP power for desktop computers, as well as providing high efficiency power for ASICs and DSPs. Its design incorporates a constant on-time control mode, which maintains performance across different load conditions, and it achieves cumulative accuracy of less than 3% over line, load, and temperature variations.

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - RC5037MT - 291182-RC5037MT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - RC5037MT
291182-RC5037MT
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - RC5037MT 291182-RC5037MT
Manufacturer: Fairchild Semiconductor Win Source Part Number: 291182-RC5037MT Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild Semiconductor
Win Source Part Number: 291182-RC5037MT
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now
DC DC Switching Controllers - RC5037MT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
RC5037MT
DC DC Switching Controllers RC5037MT
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOIC

Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - RC5037MT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
RC5037MT
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers RC5037MT
SWITCHING CONTROLLER

SWITCHING CONTROLLER

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 291182-RC5037MT RC5037MT RC5037MT
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - RC5037MT DC DC Switching Controllers Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Output Voltage Type Fixed; Transistor Driver
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1908168 - RS Components, Ltd.
Specs
Operating Temperature 85 C (185 F)
View Details
Automotive 2.4 Mhz. 2 A Buck Regulator Low Lq - A8589KLPTR-T - Allegro MicroSystems Inc.
Specs
Package Type Other; 16-Pin TSSOP
View Details
8 suppliers
LM22670-Q1 3A SIMPLE SWITCHER, Step-Down Voltage Regulator with Synchronization or Adjustable Switching Freq - LM22670QTJE-ADJ/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SO PowerPAD,TO-263
View Details
7 suppliers