Manufacturer: Fairchild/ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1087750-RC4194N
Mounting: SMD (SMT)
Polarity: Negative, Positive
Output Type: Adjustable
Number of Outputs: 2
Output Current: -200 mA
Output Voltage: 32 V
Categories: OEM Parts(O-R)
Case / Package: PDIP
Max Input Voltage: 35 V
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
RoHS: Non-Compliant
Min Operating Temperature: 0 °C
Max Power Dissipation: 625 mW
Min Input Voltage: 9.5 V
Power Supply Rejection Ratio (PSRR): 70 dB
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1087750-RC4194N |
| Product Name | OEM Parts - OEM Parts (O - R) - RC4194N |