onsemi Electrical Parts - RC4156N RC4156N

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1242033-RC4156N Family Name: RC4156 Manufacturer Homepage: www.fairchildsemi.co m RoHS State: Request Verification Alternative Parts (Cross-Reference): LT1058ACN; LT1058CN; LT1058ACN#TRM; LT1058ACN#TR; Introduction Date: April 28, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1242033-RC4156N Family Name: RC4156 Manufacturer Homepage: www.fairchildsemi.co m RoHS State: Request Verification Alternative Parts (Cross-Reference): LT1058ACN; LT1058CN; LT1058ACN#TRM; LT1058ACN#TR; Introduction Date: April 28, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical Parts - RC4156N - 1242033-RC4156N - Win Source Electronics
Laguna Hills, CA, United States
Electrical Parts - RC4156N
1242033-RC4156N
Electrical Parts - RC4156N 1242033-RC4156N
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1242033-RC4156N Family Name: RC4156 Manufacturer Homepage: www.fairchildsemi.co m RoHS State: Request Verification Alternative Parts (Cross-Reference): LT1058ACN; LT1058CN; LT1058ACN#TRM; LT1058ACN#TR; Introduction Date: April 28, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1242033-RC4156N
Family Name: RC4156
Manufacturer Homepage: www.fairchildsemi.com
RoHS State: Request Verification
Alternative Parts (Cross-Reference): LT1058ACN; LT1058CN; LT1058ACN#TRM; LT1058ACN#TR;
Introduction Date: April 28, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 1242033-RC4156N
Product Name Electrical Parts - RC4156N
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-413 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Op Amps - 1906386P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type SSOP; SOP; TSSOP; TSSOP
View Details
250mA 60MHz Operational Amplifier IC - 687-LT1206CT7 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Operational Amplifiers
View Details
18 GHz Rf Amplifier - 860-CMD328K3 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
Package Type Reel
View Details