Manufacturer: Fairchild/ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 981184-RC1616S25T
Output Current: 500 mA
Categories: OEM Parts(O-R)
Max Input Voltage: 7.5 V
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Dropout Voltage: 1.2 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 981184-RC1616S25T |
| Product Name | OEM Parts - OEM Parts (O - R) - RC1616S25T |