IC REG CONV PENTIUM 1OUT TO220-3 Product overview: RC1587T33 from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TO220. Search-friendly keywords include PMIC, power management, load switch, power sequencing, TO220, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-RC1587T33 can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 793044-RC1587T33
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 125°C
Package: TO-220-3
Applications: Converter, Intel Pentium II GTL+, Pro
Voltage - Output: 3.3V
Voltage - Input: 5.1 V ~ 7 V
Number of Outputs: 1
Part Status: Obsolete(EOL)
Family Name: RC1587
Categories: Integrated Circuits (ICs)
Manufacturer Package: TO-220-3
Alternative Parts (Cross-Reference): LT1587CT-3.45; LT1587CT-3.45#PBF; LT1585CT-3.38#PBF; LT1587CT-3.3PBF;
Introduction Date: January 12, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Fixed Positive LDO Regulator, 3.3V, 1.3V Dropout, BIPolar, PSFM3
IC REG CONV PENTIUM 1OUT TO220-3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators |
| Product Number | 750-RC1587T33 | 793044-RC1587T33 | RC1587T33 | RC1587T33 |
| Product Name | TO220 Power Management IC | PMIC - PMIC - Voltage Regulators - Special Purpose - RC1587T33 | PMIC - Voltage Regulators - Special Purpose | |
| Package Type | Other; Tube | TO-220; Other; TO-220-3 | Other; SIP3 | TO-220; Other; TO-220-3 |