IC REG CONV PENTIUM 1OUT TO220-3 Product overview: RC1587T15 from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TO220. Search-friendly keywords include PMIC, power management, load switch, power sequencing, TO220, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-RC1587T15 can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 062385-RC1587T15
Packaging: Tube/Rail
Applications: Converter, Intel Pentium II GTL+, Pro
Mounting: Through Hole
Voltage - Input: 3.3 V to 7 V
Number of Outputs: 1
Output Voltage: 1.5V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-220-3
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive, Industrial, Power Management, Consumer Electronics, Portable Devices
Fixed Positive LDO Regulator, 1.5V, 1.3V Dropout, BIPolar, PSFM3
IC REG CONV PENTIUM 1OUT TO220-3
IC REG CONV PENTIUM 1OUT TO220-3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators |
| Product Number | 750-RC1587T15 | 062385-RC1587T15 | RC1587T15 | 598-RC1587T15 | RC1587T15 |
| Product Name | TO220 Power Management IC | PMIC - PMIC - Voltage Regulators - Special Purpose - RC1587T15 | IC REG CONV PENTIUM 1OUT TO220-3 | PMIC - Voltage Regulators - Special Purpose | |
| Output Voltage Type | Fixed | ||||
| Package Type | Other; TO-220 | TO-220; Other; TO-220-3 | Other; SIP3 | TO-220; Other; TO-220-3 | TO-220; Other; TO-220-3 |
| Output Voltage | 1.5 volts | 1.5 volts | |||
| IOUT | 3 amps |