onsemi LDO Voltage Regulator IC RC1587T

Description
ADJUSTABLE LDO REGULATOR Product overview: RC1587T from Fairchild (onsemi) is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-RC1587T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
ADJUSTABLE LDO REGULATOR Product overview: RC1587T from Fairchild (onsemi) is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-RC1587T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
LDO Voltage Regulator IC
750-RC1587T
LDO Voltage Regulator IC 750-RC1587T
ADJUSTABLE LDO REGULATOR Product overview: RC1587T from Fairchild (onsemi) is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-RC1587T can be used for catalog matching and distributor lookup.

ADJUSTABLE LDO REGULATOR Product overview: RC1587T from Fairchild (onsemi) is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-RC1587T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Special Purpose - RC1587T - 135622-RC1587T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - RC1587T
135622-RC1587T
PMIC - PMIC - Voltage Regulators - Special Purpose - RC1587T 135622-RC1587T
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 135622-RC1587T Packaging: Tube/Rail Applications: Converter, Intel Pentium II GTL+, Pro Mounting: Through Hole Voltage - Input: 4.5 V to 7 V Number of Outputs: 1 Output Voltage: 1.5 V to 3.6 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: TO-220-3 Alternative Parts (Cross-Reference): LT1585CT#PBF; LX8586A-00CP; LX8385B-00CP; Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 135622-RC1587T
Packaging: Tube/Rail
Applications: Converter, Intel Pentium II GTL+, Pro
Mounting: Through Hole
Voltage - Input: 4.5 V to 7 V
Number of Outputs: 1
Output Voltage: 1.5 V to 3.6 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-220-3
Alternative Parts (Cross-Reference): LT1585CT#PBF; LX8586A-00CP; LX8385B-00CP;
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - RC1587T - Rochester Electronics
Newburyport, MA, United States
Adjustable Positive LDO Regulator, 1.5V Min, 3.6V Max, 1.3V Dropout, BIPolar, PSFM3

Adjustable Positive LDO Regulator, 1.5V Min, 3.6V Max, 1.3V Dropout, BIPolar, PSFM3

Supplier's Site Datasheet
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
RC1587T
PMIC - Voltage Regulators - Special Purpose RC1587T
IC REG CONV PENTIUM 1OUT TO220-3

IC REG CONV PENTIUM 1OUT TO220-3

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 750-RC1587T 135622-RC1587T RC1587T RC1587T
Product Name LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Special Purpose - RC1587T PMIC - Voltage Regulators - Special Purpose
Package Type Other; Tube TO-220; Other; TO-220-3 Other; SIP3 TO-220; Other; TO-220-3
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Specs
Operating Temperature -65 C (-85 F)
View Details
Power Distribution Switches, Load Drivers - BTS441RGATMA1 - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type TO-263; Other; TO-263-5, D²Pak (4 Leads + Tab), TO-263BB
Special Features Status Flag
View Details
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details