onsemi PMIC - PMIC - Voltage Regulators - Special Purpose - RC1587M33 RC1587M33

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1091564-RC1587M33 Packaging: Tube/Rail Applications: Converter, Intel Pentium II GTL+, Pro Mounting: SMD (SMT) Voltage - Input: 5.1 V to 7 V Number of Outputs: 1 Output Voltage: 3.3V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: TO-263-3 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1091564-RC1587M33 Packaging: Tube/Rail Applications: Converter, Intel Pentium II GTL+, Pro Mounting: SMD (SMT) Voltage - Input: 5.1 V to 7 V Number of Outputs: 1 Output Voltage: 3.3V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: TO-263-3 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - RC1587M33 - 1091564-RC1587M33 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - RC1587M33
1091564-RC1587M33
PMIC - PMIC - Voltage Regulators - Special Purpose - RC1587M33 1091564-RC1587M33
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1091564-RC1587M33 Packaging: Tube/Rail Applications: Converter, Intel Pentium II GTL+, Pro Mounting: SMD (SMT) Voltage - Input: 5.1 V to 7 V Number of Outputs: 1 Output Voltage: 3.3V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: TO-263-3 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1091564-RC1587M33
Packaging: Tube/Rail
Applications: Converter, Intel Pentium II GTL+, Pro
Mounting: SMD (SMT)
Voltage - Input: 5.1 V to 7 V
Number of Outputs: 1
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-263-3
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Power Management IC
750-RC1587M33
Power Management IC 750-RC1587M33
IC REG CONV PENTIUM 1OUT TO263-3 Product overview: RC1587M33 from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-RC1587M33 can be used for catalog matching and distributor lookup.

IC REG CONV PENTIUM 1OUT TO263-3 Product overview: RC1587M33 from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-RC1587M33 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Special Purpose - RC1587M33 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
RC1587M33
PMIC - Voltage Regulators - Special Purpose RC1587M33
IC REG CONV PENTIUM 1OUT TO263-3

IC REG CONV PENTIUM 1OUT TO263-3

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 1091564-RC1587M33 750-RC1587M33 RC1587M33
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - RC1587M33 Power Management IC PMIC - Voltage Regulators - Special Purpose
Package Type TO-263; Other; TO-263-3 Other; Tube TO-263; Other; TO-263-4, D²Pak (3 Leads + Tab), TO-263AA
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A6216KLPTR-T - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Regulator Category Linear
Package Type Other; 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Regulators - 1658359 - RS Components, Ltd.
Specs
Regulator Category Low dropout voltage
Output Voltage Type Adjustable / Variable
Package Type Other; Sot-25
View Details
Power Management IC - 761-BCR400WH6327XTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
IOUT 0.0100 amps
View Details
3 suppliers