IC REG CONV PENTIUM 1OUT TO263-3 Product overview: RC1587M15 from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-RC1587M15 can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1091563-RC1587M15
Packaging: Tube/Rail
Applications: Converter, Intel Pentium II GTL+, Pro
Mounting: SMD (SMT)
Voltage - Input: 3.3 V to 7 V
Number of Outputs: 1
Output Voltage: 1.5V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-263-3
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Fixed Positive LDO Regulator, 1.5V, 1.3V Dropout, PSSO3
IC REG CONV PENTIUM 1OUT TO263-3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators |
| Product Number | 750-RC1587M15 | 1091563-RC1587M15 | RC1587M15 | RC1587M15 |
| Product Name | Power Management IC | PMIC - PMIC - Voltage Regulators - Special Purpose - RC1587M15 | PMIC - Voltage Regulators - Special Purpose | |
| Package Type | Other; Tube | TO-263; Other; TO-263-3 | Other; D2PAK | TO-263; Other; TO-263-4, D²Pak (3 Leads + Tab), TO-263AA |