onsemi PMIC - PMIC - Voltage Regulators - Special Purpose - RC1585MT RC1585MT

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 106238-RC1585MT Packaging: Reel - TR Applications: Converter, Intel Pentium II GTL+, Pro Mounting: SMD (SMT) Voltage - Input: 3.5 V to 7 V Number of Outputs: 1 Output Voltage: 1.5 V to 3.6 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: TO-263-3 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 106238-RC1585MT Packaging: Reel - TR Applications: Converter, Intel Pentium II GTL+, Pro Mounting: SMD (SMT) Voltage - Input: 3.5 V to 7 V Number of Outputs: 1 Output Voltage: 1.5 V to 3.6 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: TO-263-3 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - RC1585MT - 106238-RC1585MT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - RC1585MT
106238-RC1585MT
PMIC - PMIC - Voltage Regulators - Special Purpose - RC1585MT 106238-RC1585MT
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 106238-RC1585MT Packaging: Reel - TR Applications: Converter, Intel Pentium II GTL+, Pro Mounting: SMD (SMT) Voltage - Input: 3.5 V to 7 V Number of Outputs: 1 Output Voltage: 1.5 V to 3.6 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: TO-263-3 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 106238-RC1585MT
Packaging: Reel - TR
Applications: Converter, Intel Pentium II GTL+, Pro
Mounting: SMD (SMT)
Voltage - Input: 3.5 V to 7 V
Number of Outputs: 1
Output Voltage: 1.5 V to 3.6 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-263-3
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Power Management IC
750-RC1585MT
Power Management IC 750-RC1585MT
IC REG CONV PENTIUM 1OUT TO263-3 Product overview: RC1585MT from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-RC1585MT can be used for catalog matching and distributor lookup.

IC REG CONV PENTIUM 1OUT TO263-3 Product overview: RC1585MT from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-RC1585MT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Special Purpose - RC1585MT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
RC1585MT
PMIC - Voltage Regulators - Special Purpose RC1585MT
IC REG CONV PENTIUM 1OUT TO263-3

IC REG CONV PENTIUM 1OUT TO263-3

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 106238-RC1585MT 750-RC1585MT RC1585MT
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - RC1585MT Power Management IC PMIC - Voltage Regulators - Special Purpose
Package Type TO-263; Other; TO-263-3 Other; TO-263 TO-263; Other; TO-263-4, D²Pak (3 Leads + Tab), TO-263AA
Special Features Multiple Outputs
Output Voltage 1.5 to 3.6 volts 3.6 volts
Operating Temperature 0 to 125 C (32 to 257 F) 0 C (32 F) 0 to 125 C (32 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Controllers - 1896924 - RS Components, Ltd.
Specs
Package Type SOIC; Other; Soic
IOUT 3 amps
View Details
LED Drivers - A6276ELWTR-T - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Regulator Category Linear
Package Type SOIC; Other; 24-SOIC (0.295", 7.50mm Width)
Special Features Multiple Outputs
View Details
LED Drivers - BCR420UE6327HTSA1 - ODG (Origin Data Global)
Infineon Technologies AG
Specs
Regulator Category Linear
Package Type Other; SC-74, SOT-457
View Details