onsemi 5A 1.5V LDO Voltage Regulator IC RC1585M15

Description
IC REG LDO FIX 5A 1.5V TO-263 / LDO Regulator Pos 1.5V 5A 3-Pin(2+Tab) TO-263 Product overview: RC1585M15 from ON Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5A, 1.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5A, 1.5V, LDO Voltage Regulator IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-RC1585M15 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LDO FIX 5A 1.5V TO-263 / LDO Regulator Pos 1.5V 5A 3-Pin(2+Tab) TO-263 Product overview: RC1585M15 from ON Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5A, 1.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5A, 1.5V, LDO Voltage Regulator IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-RC1585M15 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5A 1.5V LDO Voltage Regulator IC
750-RC1585M15
5A 1.5V LDO Voltage Regulator IC 750-RC1585M15
IC REG LDO FIX 5A 1.5V TO-263 / LDO Regulator Pos 1.5V 5A 3-Pin(2+Tab) TO-263 Product overview: RC1585M15 from ON Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5A, 1.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5A, 1.5V, LDO Voltage Regulator IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-RC1585M15 can be used for catalog matching and distributor lookup.

IC REG LDO FIX 5A 1.5V TO-263 / LDO Regulator Pos 1.5V 5A 3-Pin(2+Tab) TO-263 Product overview: RC1585M15 from ON Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5A, 1.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5A, 1.5V, LDO Voltage Regulator IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-RC1585M15 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Special Purpose - RC1585M15 - 793043-RC1585M15 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - RC1585M15
793043-RC1585M15
PMIC - PMIC - Voltage Regulators - Special Purpose - RC1585M15 793043-RC1585M15
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 793043-RC1585M15 Packaging: Tube Operating Temperature Range: 0°C ~ 125°C Package: TO-263-4, D2Pak (3 Leads + Tab), TO-263AA Applications: Converter, Intel Pentium II GTL+, Pro Mounting: SMD Voltage - Output: 1.5V Voltage - Input: 3.3 V ~ 7 V Number of Outputs: 1 Part Status: Obsolete(EOL) Family Name: RC1585 Categories: Integrated Circuits (ICs) Manufacturer Package: TO-263-3 Alternative Parts (Cross-Reference): UC385T-1; FAN1581T15_35; FAN1581T15; RC1585M15; AME1084BCDT; AIC1084-15PMTR; AIC1084-15CMTB; AIC1084-15CMTR; Introduction Date: January 12, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 793043-RC1585M15
Packaging: Tube
Operating Temperature Range: 0°C ~ 125°C
Package: TO-263-4, D2Pak (3 Leads + Tab), TO-263AA
Applications: Converter, Intel Pentium II GTL+, Pro
Mounting: SMD
Voltage - Output: 1.5V
Voltage - Input: 3.3 V ~ 7 V
Number of Outputs: 1
Part Status: Obsolete(EOL)
Family Name: RC1585
Categories: Integrated Circuits (ICs)
Manufacturer Package: TO-263-3
Alternative Parts (Cross-Reference): UC385T-1; FAN1581T15_35; FAN1581T15; RC1585M15; AME1084BCDT; AIC1084-15PMTR; AIC1084-15CMTB; AIC1084-15CMTR;
Introduction Date: January 12, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Voltage Regulators - Special Purpose - RC1585M15 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
RC1585M15
PMIC - Voltage Regulators - Special Purpose RC1585M15
IC REG CONV PENTIUM 1OUT TO263-3

IC REG CONV PENTIUM 1OUT TO263-3

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 750-RC1585M15 793043-RC1585M15 RC1585M15
Product Name 5A 1.5V LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Special Purpose - RC1585M15 PMIC - Voltage Regulators - Special Purpose
Package Type Other; Tube TO-263; Other; TO-263-4, D2Pak (3 Leads + Tab), TO-263AA TO-263; Other; TO-263-4, D²Pak (3 Leads + Tab), TO-263AA
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 2441887 - RS Components, Ltd.
Specs
IQ 3 amps
View Details
Specs
Regulator Category Switching
Package Type Other; SOIC
Operating Temperature -40 C (-40 F)
View Details
Power Distribution Switches, Load Drivers - BSP742RXUMA1 - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details