onsemi Power Management IC RC1585M

Description
IC REG CONV PENTIUM 1OUT TO263-3 Product overview: RC1585M from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-RC1585M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG CONV PENTIUM 1OUT TO263-3 Product overview: RC1585M from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-RC1585M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Power Management IC
750-RC1585M
Power Management IC 750-RC1585M
IC REG CONV PENTIUM 1OUT TO263-3 Product overview: RC1585M from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-RC1585M can be used for catalog matching and distributor lookup.

IC REG CONV PENTIUM 1OUT TO263-3 Product overview: RC1585M from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-RC1585M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - RC1585M - Rochester Electronics
Newburyport, MA, United States
Adjustable Positive LDO Regulator, 1.5V Min, 3.6V Max, 1.3V Dropout, BIPolar, PSSO3

Adjustable Positive LDO Regulator, 1.5V Min, 3.6V Max, 1.3V Dropout, BIPolar, PSSO3

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Special Purpose - RC1585M - 135399-RC1585M - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - RC1585M
135399-RC1585M
PMIC - PMIC - Voltage Regulators - Special Purpose - RC1585M 135399-RC1585M
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 135399-RC1585M Packaging: Tube/Rail Applications: Converter, Intel Pentium II GTL+, Pro Mounting: SMD (SMT) Voltage - Input: 3.5 V to 7 V Number of Outputs: 1 Output Voltage: 1.5 V to 3.6 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: TO-263-3 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 135399-RC1585M
Packaging: Tube/Rail
Applications: Converter, Intel Pentium II GTL+, Pro
Mounting: SMD (SMT)
Voltage - Input: 3.5 V to 7 V
Number of Outputs: 1
Output Voltage: 1.5 V to 3.6 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-263-3
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Regulators - Special Purpose - RC1585M - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
RC1585M
PMIC - Voltage Regulators - Special Purpose RC1585M
IC REG CONV PENTIUM 1OUT TO263-3

IC REG CONV PENTIUM 1OUT TO263-3

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 750-RC1585M RC1585M 135399-RC1585M RC1585M
Product Name Power Management IC PMIC - PMIC - Voltage Regulators - Special Purpose - RC1585M PMIC - Voltage Regulators - Special Purpose
Output Voltage Type Adjustable / Variable
Package Type Other; TO-263 Other; SMSIP3H TO-263; Other; TO-263-3 TO-263; Other; TO-263-4, D²Pak (3 Leads + Tab), TO-263AA
Output Voltage 3.6 volts 1.5 to 3.6 volts
IOUT 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Management - Specialized - 620-1998-1-ND - DigiKey
Specs
Package Type SOIC; Other; "16-SOIC (0.295"", 7.50mm Width)"
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Switching Regulators - 2222775 - RS Components, Ltd.
Specs
Regulator Category Switching
IOUT 3.5 amps
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Power Distribution Switches, Load Drivers - BTS3080TFATMA1 - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63
Special Features Auto Restart
View Details