IC REG LINEAR FIXED LDO REG Product overview: RC1584T15 from Fairchild (onsemi) is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-RC1584T15 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1226818-RC1584T15
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose
Package: Bulk
Applications: Converter, Intel Pentium® II GTL+
Standard Package: 1
Voltage - Output: 1.5V ~ 3.6V
Voltage - Input: 7V
Number of Outputs: 1
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220-3
Temperature Range - Operating: 0°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
Mfr: Fairchild Semiconductor
Other Names: 2156-RC1584T15,FAIFS
RoHS Status: RoHS non-compliant
Fixed Positive LDO Regulator, 1.5V, 1.3V Dropout, BIPolar, PSFM3
IC REG LINEAR FIXED LDO REG
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators |
| Product Number | 750-RC1584T15 | 1226818-RC1584T15 | RC1584T15 | RC1584T15 |
| Product Name | LDO Voltage Regulator IC | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose | Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators | |
| Package Type | Other; Bulk | TO-220; Other; Bulk | Other; SIP3 | TO-220 |