onsemi TO220 Power Management IC RC1584T

Description
IC REG CONV PENTIUM 1OUT TO220-3 Product overview: RC1584T from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TO220. Search-friendly keywords include PMIC, power management, load switch, power sequencing, TO220, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-RC1584T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG CONV PENTIUM 1OUT TO220-3 Product overview: RC1584T from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TO220. Search-friendly keywords include PMIC, power management, load switch, power sequencing, TO220, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-RC1584T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
TO220 Power Management IC
750-RC1584T
TO220 Power Management IC 750-RC1584T
IC REG CONV PENTIUM 1OUT TO220-3 Product overview: RC1584T from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TO220. Search-friendly keywords include PMIC, power management, load switch, power sequencing, TO220, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-RC1584T can be used for catalog matching and distributor lookup.

IC REG CONV PENTIUM 1OUT TO220-3 Product overview: RC1584T from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TO220. Search-friendly keywords include PMIC, power management, load switch, power sequencing, TO220, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-RC1584T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Special Purpose - RC1584T - 062384-RC1584T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - RC1584T
062384-RC1584T
PMIC - PMIC - Voltage Regulators - Special Purpose - RC1584T 062384-RC1584T
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 062384-RC1584T Packaging: Tube/Rail Applications: Converter, Intel Pentium II GTL+ Mounting: Through Hole Voltage - Input: 3.5 V to 7 V Number of Outputs: 1 Output Voltage: 1.5 V to 3.6 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: TO-220-3 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 062384-RC1584T
Packaging: Tube/Rail
Applications: Converter, Intel Pentium II GTL+
Mounting: Through Hole
Voltage - Input: 3.5 V to 7 V
Number of Outputs: 1
Output Voltage: 1.5 V to 3.6 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-220-3
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
RC1584T
PMIC - Voltage Regulators - Special Purpose RC1584T
IC REG CONV PENTIUM 1OUT TO220-3

IC REG CONV PENTIUM 1OUT TO220-3

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 750-RC1584T 062384-RC1584T RC1584T
Product Name TO220 Power Management IC PMIC - PMIC - Voltage Regulators - Special Purpose - RC1584T PMIC - Voltage Regulators - Special Purpose
Output Voltage Type Adjustable / Variable
Package Type Other; TO-220 TO-220; Other; TO-220-3 TO-220; Other; TO-220-3
Output Voltage 3.6 volts 1.5 to 3.6 volts
IOUT 7 amps
Unlock Full Specs
to access all available technical data

Similar Products

nPM1100 Power Management IC -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details
LM2940QML 1A Low Dropout Regulator - 5962-8958703XA - Texas Instruments
Specs
Regulator Category Linear
Output Voltage Type Fixed
Package Type Other; CFP
View Details
Motor Drivers, Controllers - A4982SLPTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 2 amps
View Details
Specs
Operating Temperature -65 C (-85 F)
View Details