Fixed Positive LDO Regulator, 3.3V, 1.2V Dropout, BIPolar, PSSO2
Win Source Part Number: 1087707-RC1117D33X
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Bulk
Standard Package: 2,500
Mounting: SMD (SMT)
Current - Output: 1A
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Voltage - Input (Max): 7.5V
Voltage - Output (Min/Fixed): 3.3V
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: TO-252, (D-Pak)
Temperature Range - Operating: 0°C ~ 125°C (TJ)
PSRR: 72dB (120Hz)
Protection Features: Over Current, Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 3 (168 Hours)
Current - Quiescent (Iq): 13 mA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Fairchild Semiconductor
Other Names: 2156-RC1117D33X,FAIF
RoHS Status: RoHS non-compliant
Voltage Dropout (Max): 1.2V @ 1A
IC REG LINEAR FIXED LDO REG Product overview: RC1117D33X from Fairchild (onsemi) is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RC1117D33X can be used for catalog matching and distributor lookup.
IC REG LINEAR FIXED LDO REG
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | RC1117D33X | 1087707-RC1117D33X | 776-RC1117D33X | RC1117D33X |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Package Type | Other; SMSIP3H | DPAK; Other; Bulk | Other; Bulk | DPAK |
| Regulator Type | Standard; Low Dropout | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed; Fixed | Fixed | ||
| Special Features | Input Overcurrent Protection |