Adjustable Positive LDO Regulator, BIPolar
IC REG LINEAR 1 OUTPUT BIPOLAR Product overview: RC1117D25T from Fairchild (onsemi) is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RC1117D25T can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild Semiconductor
Win Source Part Number: 290763-RC1117D25T
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
IC REG LINEAR 1 OUTPUT BIPOLAR
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | RC1117D25T | 776-RC1117D25T | 290763-RC1117D25T | RC1117D25T |
| Product Name | Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - RC1117D25T | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Package Type | Other; SMSIP3H | Other; Bulk | DPAK | |
| Output Voltage Type | Fixed | |||
| Output Voltage | 2.5 volts | 2.5 volts | ||
| IOUT | 1 amps | 1 amps |