onsemi Diode Configuration Onsemi RB520S30T5G.

Description
Diode Configuration:Single ; Repetitive Peak Reverse Voltage:30V; Average Forward Current:200mA; Forward Voltage Max:600mV; Forward Surge Current:600mA; Operating Temperature Max:150°C; Diode Case Style:SOD-523; No. of Pins:2Pins RoHS Compliant: Yes
Datasheet
Description
Diode Configuration:Single ; Repetitive Peak Reverse Voltage:30V; Average Forward Current:200mA; Forward Voltage Max:600mV; Forward Surge Current:600mA; Operating Temperature Max:150°C; Diode Case Style:SOD-523; No. of Pins:2Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Configuration Onsemi - 23AC9110 - Newark, An Avnet Company
Chicago, IL, United States
Diode Configuration Onsemi
23AC9110
Diode Configuration Onsemi 23AC9110
Diode Configuration:Single ; Repetitive Peak Reverse Voltage:30V; Average Forward Current:200mA; Forward Voltage Max:600mV; Forward Surge Current:600mA; Operating Temperature Max:150°C; Diode Case Style:SOD-523; No. of Pins:2Pins RoHS Compliant: Yes

Diode Configuration:Single; Repetitive Peak Reverse Voltage:30V; Average Forward Current:200mA; Forward Voltage Max:600mV; Forward Surge Current:600mA; Operating Temperature Max:150°C; Diode Case Style:SOD-523; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 23AC9110
Product Name Diode Configuration Onsemi
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4495US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 7.9 mA
IR 0.2500 mA
View Details
RF Diodes - BA892-02V - 095902-BA892-02V - Win Source Electronics
Infineon Technologies AG
Specs
Diode Type PIN; RF Diodes
View Details
2 suppliers
Axial-Lead Glass-Bodied High Voltage Diode - X20FF3 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 7.5 volts
View Details