onsemi Single Diodes RB520S30T1

Description
DIODE SCHOTTKY 200MA 30V SOD523
Request a Quote Datasheet
Description
DIODE SCHOTTKY 200MA 30V SOD523
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - RB520S30T1OSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RB520S30T1OSTR-ND
Single Diodes RB520S30T1OSTR-ND
DIODE SCHOTTKY 200MA 30V SOD523

DIODE SCHOTTKY 200MA 30V SOD523

Buy Now Datasheet
Singapore, Singapore
Schottky 200 mA 30 V Diode and Rectifier
280-RB520S30T1
Schottky 200 mA 30 V Diode and Rectifier 280-RB520S30T1
200 mA, 30 V, Schottky Barrier Diode, SOD-523 2 LEAD, 3000-REEL Product overview: RB520S30T1 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 200 mA, 30 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200 mA, 30 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB520S30T1 can be used for catalog matching and distributor lookup.

200 mA, 30 V, Schottky Barrier Diode, SOD-523 2 LEAD, 3000-REEL Product overview: RB520S30T1 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 200 mA, 30 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200 mA, 30 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB520S30T1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - RB520S30T1 - 1241918-RB520S30T1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RB520S30T1
1241918-RB520S30T1
Diodes, Rectifiers - Single - RB520S30T1 1241918-RB520S30T1
Manufacturer: ON Semiconductor Win Source Part Number: 1241918-RB520S30T1 Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1241918-RB520S30T1
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - RB520S30T1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RB520S30T1
Discrete Semiconductor Products - Diodes - Rectifiers RB520S30T1
DIODE SCHOTTKY 200MA 30V SOD523

DIODE SCHOTTKY 200MA 30V SOD523

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Schottky Diodes Rectifiers
Product Number RB520S30T1OSTR-ND 280-RB520S30T1 1241918-RB520S30T1 RB520S30T1
Product Name Single Diodes Schottky 200 mA 30 V Diode and Rectifier Diodes, Rectifiers - Single - RB520S30T1 Discrete Semiconductor Products - Diodes - Rectifiers
Life Cycle Stage Removed
Unlock Full Specs
to access all available technical data