onsemi 600V 8A Diode and Rectifier R860PF2

Description
DIODE GEN PURP 600V 8A TO220F Product overview: R860PF2 from ON Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-R860PF2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 600V 8A TO220F Product overview: R860PF2 from ON Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-R860PF2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600V 8A Diode and Rectifier - 280-R860PF2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 8A Diode and Rectifier
280-R860PF2
600V 8A Diode and Rectifier 280-R860PF2
DIODE GEN PURP 600V 8A TO220F Product overview: R860PF2 from ON Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-R860PF2 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 600V 8A TO220F Product overview: R860PF2 from ON Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-R860PF2 can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - R860PF2 - 062372-R860PF2 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - R860PF2
062372-R860PF2
Diodes, Rectifiers - Single - R860PF2 062372-R860PF2
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 062372-R860PF2 Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 8A Voltage - Forward (Vf) (Max) @ If: 2.4V @ 8A Reverse Recovery Time (trr): 30ns Current - Reverse Leakage @ Vr: 100μA @ 600V Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220F-2L Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 062372-R860PF2
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 2.4V @ 8A
Reverse Recovery Time (trr): 30ns
Current - Reverse Leakage @ Vr: 100μA @ 600V
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220F-2L
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diodes
Product Number 280-R860PF2 062372-R860PF2
Product Name 600V 8A Diode and Rectifier Diodes, Rectifiers - Single - R860PF2
Package Tube/Rail
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Diode Type Standard
VF 2.4 volts
Unlock Full Specs
to access all available technical data