Win Source Part Number: 988186-R3110-CBAA-E1
Category: Integrated Circuits (ICs)>Audio Special Purpose
Package: Tape & Reel (TR)
Applications: Consumer Audio
Standard Package: 250
Mounting: SMD (SMT)
Function: Audio Signal Processor
Number of Channels: 2
Package / Case: 21-TFLGA
Supplier Device Package: 21-SIP (3.1x5.08)
Fake Threat In the Open Market: 84 pct.
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: onsemi
Other Names: 2156-R3110-CBAA-E1T-
Base Product Number: R3110
Product Status: Obsolete
Audio Audio Signal Processor 2 Channel 21-SIP (3.1x5.08)
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 988186-R3110-CBAA-E1T | R3110-CBAA-E1T |
| Product Name | Integrated Circuits (ICs) - Audio Special Purpose | Audio Special Purpose |
| Package Type | 21-TFLGA | 21-TFLGA |