Win Source Part Number: 1014234-QVE00112
Category: Sensors, Transducers>Optical Sensors - Photointerrupters - Slot Type - Logic Output
Series: OPTOLOGIC®
Response Time: 70ns
Standard Package: 50
Current - Supply: 12 mA
Output Configuration: NPN - Open Collector, Inverted
Sensing Method: Through-Beam
Sensing Distance: 0.118" (3mm)
Voltage - Supply: 4.5V ~ 5.5V
Mounting Type: Chassis Mount
Package / Case: Module, Pre-Wired
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.49.8000
Mfr: onsemi
Other Names: QVE00112-NDR
Base Product Number: QVE001
Product Status: Obsolete
SENSOR OPTICAL 3MM MOD WIRE LEAD
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Photoelectric Sensors | Proximity Sensors |
| Product Number | 1014234-QVE00112 | QVE00112 |
| Product Name | Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output | Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output |
| Operation Distance | 0.1180 inch (3 mm) |