onsemi Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - QVE00033 QVE00033

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 726166-QVE00033 Packaging: Reel - TR Type: Unamplified Operating Temperature Range: -55°C ~ 100°C Package: 4-SMD, Flat Leads Response Time: 7μs Mounting: SMD Part Status: Obsolete(EOL) Output Configuration: Phototransistor Sensing Method: Transmissive Family Name: QVE00033 Sensing Distance: 0.079" (2mm) Categories: Sensors, Transducers Manufacturer Homepage: www.fairchildsemi.co m Current - DC Forward (If) (Maximum): 50mA Current - Collector (Ic) (Maximum): 20mA Voltage - Collector Emitter Breakdown (Maximum): 30V Alternative Parts (Cross-Reference): KRA011; EE-SX1103; RPI-243; Introduction Date: November 02, 1999 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: End of life (Obsolete) Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 726166-QVE00033 Packaging: Reel - TR Type: Unamplified Operating Temperature Range: -55°C ~ 100°C Package: 4-SMD, Flat Leads Response Time: 7μs Mounting: SMD Part Status: Obsolete(EOL) Output Configuration: Phototransistor Sensing Method: Transmissive Family Name: QVE00033 Sensing Distance: 0.079" (2mm) Categories: Sensors, Transducers Manufacturer Homepage: www.fairchildsemi.co m Current - DC Forward (If) (Maximum): 50mA Current - Collector (Ic) (Maximum): 20mA Voltage - Collector Emitter Breakdown (Maximum): 30V Alternative Parts (Cross-Reference): KRA011; EE-SX1103; RPI-243; Introduction Date: November 02, 1999 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: End of life (Obsolete) Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - QVE00033 - 726166-QVE00033 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - QVE00033
726166-QVE00033
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - QVE00033 726166-QVE00033
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 726166-QVE00033 Packaging: Reel - TR Type: Unamplified Operating Temperature Range: -55°C ~ 100°C Package: 4-SMD, Flat Leads Response Time: 7μs Mounting: SMD Part Status: Obsolete(EOL) Output Configuration: Phototransistor Sensing Method: Transmissive Family Name: QVE00033 Sensing Distance: 0.079" (2mm) Categories: Sensors, Transducers Manufacturer Homepage: www.fairchildsemi.co m Current - DC Forward (If) (Maximum): 50mA Current - Collector (Ic) (Maximum): 20mA Voltage - Collector Emitter Breakdown (Maximum): 30V Alternative Parts (Cross-Reference): KRA011; EE-SX1103; RPI-243; Introduction Date: November 02, 1999 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: End of life (Obsolete) Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 726166-QVE00033
Packaging: Reel - TR
Type: Unamplified
Operating Temperature Range: -55°C ~ 100°C
Package: 4-SMD, Flat Leads
Response Time: 7μs
Mounting: SMD
Part Status: Obsolete(EOL)
Output Configuration: Phototransistor
Sensing Method: Transmissive
Family Name: QVE00033
Sensing Distance: 0.079" (2mm)
Categories: Sensors, Transducers
Manufacturer Homepage: www.fairchildsemi.com
Current - DC Forward (If) (Maximum): 50mA
Current - Collector (Ic) (Maximum): 20mA
Voltage - Collector Emitter Breakdown (Maximum): 30V
Alternative Parts (Cross-Reference): KRA011; EE-SX1103; RPI-243;
Introduction Date: November 02, 1999
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: End of life (Obsolete)
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 726166-QVE00033
Product Name Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - QVE00033
Package / Mounting Surface Mount (SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Two-Channel Silicon-Based Thermopile - ST150 Dual - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - ISL29002IROZ-T7 - 875606-ISL29002IROZ-T7 - Win Source Electronics
Specs
Sensor Type Light Sensor
Package / Mounting 8-ODFN (3x3)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Temperature sensors & Assembly - Temperature sensors digital - MVT4000D - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details