Win Source Part Number: 1354784-QVB21114
Category: Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Transistor Output
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 31 pct.
Type: Unamplified
Mfr: Fairchild Semiconductor
Series: QVB
Package: Tube
Product Status: Obsolete
Package / Case: Module, PC Pins, Slot Type
Mounting Type: Through Hole, Flange
HTSUS: 8541.49.8000
ECCN: EAR99
Current - Collector (Ic) (Max): 40 mA
Voltage - Collector Emitter Breakdown (Max): 30 V
Output Configuration: Phototransistor
Current - DC Forward (If) (Max): 50 mA
Sensing Distance: 0.125" (3.18mm)
Sensing Method: Through-Beam
SENSOR OPT SLOT PHOTOTRANS MODUL
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Photoelectric Sensors | Proximity Sensors |
| Product Number | 1354784-QVB21114 | QVB21114 |
| Product Name | Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Transistor Output | Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Transistor Output |
| Operation Distance | 0.1250 inch (3.17 mm) |