onsemi Optoelectronics - LED Indication - Discrete QTLP650C2TR

Description
Win Source Part Number: 1352332-QTLP650C2TR Category: Optoelectronics - LED Indication - Discrete Color: Red Package: Tape & Reel (TR) Cut Tape (CT) Size / Dimension: 3.20mm L x 1.60mm W Standard Package: 2,000 Configuration: Standard Viewing Angle: 140° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 10mcd Current - Test: 20mA Wavelength - Dominant: 630nm Wavelength - Peak: 635nm Height (Max): 1.30mm Mounting Type: Surface Mount Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Lens Style: Rectangle with Flat Top Lens Size: 2.00mm x 1.60mm ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: onsemi Base Product Number: QTLP65 Product Status: Obsolete Voltage - Forward (Vf) (Typ): 2V
Request a Quote Datasheet
Description
Win Source Part Number: 1352332-QTLP650C2TR Category: Optoelectronics - LED Indication - Discrete Color: Red Package: Tape & Reel (TR) Cut Tape (CT) Size / Dimension: 3.20mm L x 1.60mm W Standard Package: 2,000 Configuration: Standard Viewing Angle: 140° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 10mcd Current - Test: 20mA Wavelength - Dominant: 630nm Wavelength - Peak: 635nm Height (Max): 1.30mm Mounting Type: Surface Mount Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Lens Style: Rectangle with Flat Top Lens Size: 2.00mm x 1.60mm ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: onsemi Base Product Number: QTLP65 Product Status: Obsolete Voltage - Forward (Vf) (Typ): 2V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - LED Indication - Discrete - QTLP650C2TR - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
QTLP650C2TR
Optoelectronics - LED Indication - Discrete QTLP650C2TR
Win Source Part Number: 1352332-QTLP650C2TR Category: Optoelectronics - LED Indication - Discrete Color: Red Package: Tape & Reel (TR) Cut Tape (CT) Size / Dimension: 3.20mm L x 1.60mm W Standard Package: 2,000 Configuration: Standard Viewing Angle: 140° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 10mcd Current - Test: 20mA Wavelength - Dominant: 630nm Wavelength - Peak: 635nm Height (Max): 1.30mm Mounting Type: Surface Mount Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Lens Style: Rectangle with Flat Top Lens Size: 2.00mm x 1.60mm ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: onsemi Base Product Number: QTLP65 Product Status: Obsolete Voltage - Forward (Vf) (Typ): 2V

Win Source Part Number: 1352332-QTLP650C2TR
Category: Optoelectronics - LED Indication - Discrete
Color: Red
Package: Tape & Reel (TR) Cut Tape (CT)
Size / Dimension: 3.20mm L x 1.60mm W
Standard Package: 2,000
Configuration: Standard
Viewing Angle: 140°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 10mcd
Current - Test: 20mA
Wavelength - Dominant: 630nm
Wavelength - Peak: 635nm
Height (Max): 1.30mm
Mounting Type: Surface Mount
Package / Case: 1206 (3216 Metric)
Supplier Device Package: 1206
Lens Style: Rectangle with Flat Top
Lens Size: 2.00mm x 1.60mm
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: onsemi
Base Product Number: QTLP65
Product Status: Obsolete
Voltage - Forward (Vf) (Typ): 2V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Lamps
Product Number QTLP650C2TR
Product Name Optoelectronics - LED Indication - Discrete
Unlock Full Specs
to access all available technical data

Similar Products

Infrared-Emitter HIS20smd-0 - HIS20smd-0 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
View Details
PM22L Panel Mount 22mm Multifunctional LEDs - PM22L-012-024G-Q - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type Panel
Diameter 50.04 mm (1.97 inch)
Rated Average Life 50000 hours
View Details