Manufacturer: ON Semiconductor
Win Source Part Number: 931186-QTLP610CPDTR
Operating Temperature Range: -25°C ~ 85°C (TA)
Features: Phototransistors 860nm Side View 2-SMD, No Lead
Package: Reel - TR
Package: 2-SMD, No Lead
Mounting: Surface Mount
Family Name: QTLP610
Categories: Sensors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 48 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.7080
Other Part Number: QTLP610CPDTR-ND, QTLP610CPDFSCT, QTLP610CPDFSTR, QTLP610CPDTRFSDKR-ND
| Win Source Electronics | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 931186-QTLP610CPDTR |
| Product Name | Optical Sensors - Optical Sensors - Phototransistors - QTLP610CPDTR |