onsemi Optical Sensors - Optical Sensors - Photodiodes - QSE973 QSE973

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 136081-QSE973 Packaging: Bulk Response Time: 50ns Mounting: Through Hole Diode Type: PIN Voltage - DC Reverse (Vr) (Max): 32V Viewing Angle: 90° Wavelength: 930nm Current - Dark (Typ): 30nA Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: TO-226-2, TO-92-2 (TO-226AC) Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 136081-QSE973 Packaging: Bulk Response Time: 50ns Mounting: Through Hole Diode Type: PIN Voltage - DC Reverse (Vr) (Max): 32V Viewing Angle: 90° Wavelength: 930nm Current - Dark (Typ): 30nA Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: TO-226-2, TO-92-2 (TO-226AC) Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photodiodes - QSE973 - 136081-QSE973 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photodiodes - QSE973
136081-QSE973
Optical Sensors - Optical Sensors - Photodiodes - QSE973 136081-QSE973
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 136081-QSE973 Packaging: Bulk Response Time: 50ns Mounting: Through Hole Diode Type: PIN Voltage - DC Reverse (Vr) (Max): 32V Viewing Angle: 90° Wavelength: 930nm Current - Dark (Typ): 30nA Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: TO-226-2, TO-92-2 (TO-226AC) Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 136081-QSE973
Packaging: Bulk
Response Time: 50ns
Mounting: Through Hole
Diode Type: PIN
Voltage - DC Reverse (Vr) (Max): 32V
Viewing Angle: 90°
Wavelength: 930nm
Current - Dark (Typ): 30nA
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Dimension: TO-226-2, TO-92-2 (TO-226AC)
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 136081-QSE973
Product Name Optical Sensors - Optical Sensors - Photodiodes - QSE973
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensors - Fluxgate - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Sensor Type Current
Applications Automobile
View Details
Sensors, Transducers - Pressure Sensors, Transducers - Industrial - U5600-00000E-007BA - Shenzhen Shengyu Electronics Technology Limited
Specs
Input Voltage 2.3 to 3.6 volts
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Temperature Sensor Module with RTC - TS-3032-C7 - Micro Crystal AG
Specs
Sensor Type Temperature
Applications Medical; Automobile; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
Thin Film Based Thermopile Detector - DR46 Compensated - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-8 with 3 Pins
View Details