onsemi Optical Sensors - Optical Sensors - Photodiodes - QSE773 QSE773

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 113028-QSE773 Packaging: Reel - TR Response Time: 50ns Mounting: Through Hole Diode Type: PIN Voltage - DC Reverse (Vr) (Max): 32V Viewing Angle: 120° Wavelength: 940nm Current - Dark (Typ): 30nA Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: Radial, Side View Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 113028-QSE773 Packaging: Reel - TR Response Time: 50ns Mounting: Through Hole Diode Type: PIN Voltage - DC Reverse (Vr) (Max): 32V Viewing Angle: 120° Wavelength: 940nm Current - Dark (Typ): 30nA Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: Radial, Side View Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photodiodes - QSE773 - 113028-QSE773 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photodiodes - QSE773
113028-QSE773
Optical Sensors - Optical Sensors - Photodiodes - QSE773 113028-QSE773
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 113028-QSE773 Packaging: Reel - TR Response Time: 50ns Mounting: Through Hole Diode Type: PIN Voltage - DC Reverse (Vr) (Max): 32V Viewing Angle: 120° Wavelength: 940nm Current - Dark (Typ): 30nA Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: Radial, Side View Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 113028-QSE773
Packaging: Reel - TR
Response Time: 50ns
Mounting: Through Hole
Diode Type: PIN
Voltage - DC Reverse (Vr) (Max): 32V
Viewing Angle: 120°
Wavelength: 940nm
Current - Dark (Typ): 30nA
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: Radial, Side View
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 113028-QSE773
Product Name Optical Sensors - Optical Sensors - Photodiodes - QSE773
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - Radar sensors - Radar sensors for IoT - 24GHz radar sensors for IoT - BGT24LTR22 - BGT24LTR22 - Infineon Technologies AG
Specs
Standards and Certifications RoHS
Input Voltage 1.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Two-Channel Silicon-Based Thermopile - ST150 Dual - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details